ITT Cannon
Cab 12C 12#12 Pin Plug Itt Cannon
CB6LA24A24PC
Description
CAB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 12C 12#12 Pin Plug Itt Cannon
30K9948
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6LA24A24PC |
30K9948 |
|
Product Name
|
|
Cab 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers