ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CB6LA18-1PS
Description
CB 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
99J9740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6LA18-1PS |
99J9740 |
|
Product Name
|
|
Cb 10C 10#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
Automotive Connector; Circular / Cylindrical Connectors
Termination
Solder Cup
Mounting
Panel Mount
View Details
2 suppliers