ITT CANNON
CB6L28-21PC -- CB 37C 37#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 37C 37#16 Pin Plug Itt Cannon
CB6L28-21PC
Description
CB 37C 37#16 PIN PLUG
Description
CB 37C 37#16 PIN PLUG
Suppliers
Cb 37C 37#16 Pin Plug Itt Cannon
31M1904
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
31M1904 |
|
Product Name
|
Cb 37C 37#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers