ITT CANNON
CB6J22-23PS -- CAB 8C 8#12 PIN PLUG ITT CANNON
ITT Cannon
Cab 8C 8#12 Pin Plug Itt Cannon
CB6J22-23PS
Description
CAB 8C 8#12 PIN PLUG
Description
CAB 8C 8#12 PIN PLUG
Suppliers
Cab 8C 8#12 Pin Plug Itt Cannon
49K3154
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49K3154 |
|
Product Name
|
Cab 8C 8#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers