ITT Cannon
Cb 6C 3#0 3#12 Pin Plug Itt Cannon
CB6FA36-3PC
Description
CB 6C 3#0 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 6C 3#0 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 6C 3#0 3#12 Pin Plug Itt Cannon
41P4623
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FA36-3PC |
41P4623 |
|
Product Name
|
|
Cb 6C 3#0 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers