ITT Cannon Cb 3C 3#12 Pin Plug Itt Cannon CB6FA16-10PC

Description
CB 3C 3#12 PIN PLUG
Request a Quote
Description
CB 3C 3#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FA16-10PC - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN PLUG

CB 3C 3#12 PIN PLUG

Buy Now
Cb 3C 3#12 Pin Plug Itt Cannon - 11N7674 - Newark, An Avnet Company
Chicago, IL, United States
Cb 3C 3#12 Pin Plug Itt Cannon
11N7674
Cb 3C 3#12 Pin Plug Itt Cannon 11N7674
CB 3C 3#12 PIN PLUG

CB 3C 3#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FA16-10PC 11N7674
Product Name Cb 3C 3#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details