ITT Cannon
Cb 17C 17#16 Pin Plug Itt Cannon
CB6F20-29PS
Description
CB 17C 17#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 17C 17#16 Pin Plug Itt Cannon
85W4206
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6F20-29PS |
85W4206 |
|
Product Name
|
|
Cb 17C 17#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers