ITT Cannon
Cab 4C 4#0 Pin Plug Itt Cannon
CB6E36-5PC
Description
CAB 4C 4#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 4C 4#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 4C 4#0 Pin Plug Itt Cannon
30K9833
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E36-5PC |
30K9833 |
|
Product Name
|
|
Cab 4C 4#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers