ITT Cannon
Cab 9C 6#12 3#8 Pin Plug Itt Cannon
CB6E24-11PS
Description
CAB 9C 6#12 3#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 9C 6#12 3#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 9C 6#12 3#8 Pin Plug Itt Cannon
25K1082
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E24-11PS |
25K1082 |
|
Product Name
|
|
Cab 9C 6#12 3#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers