ITT Cannon Cb 9C 9#12 Pin Plug Itt Cannon CB6E20A9PCA232

Description
CB 9C 9#12 PIN PLUG
Request a Quote
Description
CB 9C 9#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6E20A9PCA232 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 9#12 PIN PLUG

CB 9C 9#12 PIN PLUG

Buy Now
Cb 9C 9#12 Pin Plug Itt Cannon - 79K5903 - Newark, An Avnet Company
Chicago, IL, United States
Cb 9C 9#12 Pin Plug Itt Cannon
79K5903
Cb 9C 9#12 Pin Plug Itt Cannon 79K5903
CB 9C 9#12 PIN PLUG

CB 9C 9#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6E20A9PCA232 79K5903
Product Name Cb 9C 9#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details