ITT Cannon
Cab 19C 19#16 Pin Plug Itt Cannon
CB6E20A48PC
Description
CAB 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 19C 19#16 Pin Plug Itt Cannon
99J9439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E20A48PC |
99J9439 |
|
Product Name
|
|
Cab 19C 19#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers