ITT Cannon
Cb 5C 5#12 Pin Plug Itt Cannon
CB6E18-11PC
Description
CB 5C 5#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 5C 5#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 5C 5#12 Pin Plug Itt Cannon
99J9250
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E18-11PC |
99J9250 |
|
Product Name
|
|
Cb 5C 5#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers