ITT CANNON
CB6CGMSS1-22-14P0 -- CB 19C 19#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 19C 19#16 Pin Plug Itt Cannon
CB6CGMSS1-22-14P0
Description
CB 19C 19#16 PIN PLUG
Description
CB 19C 19#16 PIN PLUG
Suppliers
Cb 19C 19#16 Pin Plug Itt Cannon
63T9416
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63T9416 |
|
Product Name
|
Cb 19C 19#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details