ITT Cannon
Cb 11C 11#16 Pin Plug Itt Cannon
CB6-20-33PCAU
Description
CB 11C 11#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 11C 11#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 11C 11#16 Pin Plug Itt Cannon
69W8358
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6-20-33PCAU |
69W8358 |
|
Product Name
|
|
Cb 11C 11#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers