ITT Cannon
Cab 4C 4#4 Pin Recp Itt Cannon
CB2-32-17PS
Description
CAB 4C 4#4 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 4C 4#4 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 4C 4#4 Pin Recp Itt Cannon
56K6439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-32-17PS |
56K6439 |
|
Product Name
|
|
Cab 4C 4#4 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details