ITT Cannon Cab 19C 19#16 Pin Recp Itt Cannon CB2-22-14PS

Description
CAB 19C 19#16 PIN RECP
Request a Quote
Description
CAB 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB2-22-14PS - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 PIN RECP

CAB 19C 19#16 PIN RECP

Buy Now
Cab 19C 19#16 Pin Recp Itt Cannon - 99J8717 - Newark, An Avnet Company
Chicago, IL, United States
Cab 19C 19#16 Pin Recp Itt Cannon
99J8717
Cab 19C 19#16 Pin Recp Itt Cannon 99J8717
CAB 19C 19#16 PIN RECP

CAB 19C 19#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB2-22-14PS 99J8717
Product Name Cab 19C 19#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details