ITT Cannon
Cb 3C 3#12 Pin Recp Box Itt Cannon
CB2-18-21P0
Description
CB 3C 3#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#12 Pin Recp Box Itt Cannon
57R4622
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-18-21P0 |
57R4622 |
|
Product Name
|
|
Cb 3C 3#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers