ITT Cannon
Cb 6C 6#16 Pin Recp Box Itt Cannon
CB2-18-12PC
Description
CB 6C 6#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 6C 6#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 6C 6#16 Pin Recp Box Itt Cannon
99J8642
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-18-12PC |
99J8642 |
|
Product Name
|
|
Cb 6C 6#16 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers