ITT Cannon
Cb 3C 3#8 Pin Plug Line Itt Cannon
CB1E20-19PS
Description
CB 3C 3#8 PIN PLUG LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#8 PIN PLUG LINE
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#8 Pin Plug Line Itt Cannon
79M0257
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E20-19PS |
79M0257 |
|
Product Name
|
|
Cb 3C 3#8 Pin Plug Line Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers