ITT Cannon
Cb 8C 8#16 Pin Recp Wall Itt Cannon
CB0FC20-7PYS
Description
CB 8C 8#16 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Wall Itt Cannon
63K4976
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FC20-7PYS |
63K4976 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers