Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ITT CANNON
CB0-24-5PS -- CB 16C 16#16 PIN RECP WALL ITT CANNON
ITT Cannon
Cb 16C 16#16 Pin Recp Wall Itt Cannon
CB0-24-5PS
Description
CB 16C 16#16 PIN RECP WALL
PEI-Genesis
Newark, An Avnet Company
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
CB 16C 16#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
PEI-Genesis
Philadelphia, PA, United States
ITT Cannon CB0-24-5PS
ITT Cannon CB0-24-5PS
CB 16C 16#16 PIN RECP WALL
CB 16C 16#16 PIN RECP WALL
Buy Now
Newark, An Avnet Company
Chicago, IL, United States
Cb 16C 16#16 Pin Recp Wall Itt Cannon
50T9594
Cb 16C 16#16 Pin Recp Wall Itt Cannon
50T9594
CB 16C 16#16 PIN RECP WALL
CB 16C 16#16 PIN RECP WALL
Supplier's Site
Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ6024
Itt Cannon Itt Cannon
38AJ6024
ITT CANNON
ITT CANNON
Supplier's Site
Technical Specifications
PEI-Genesis
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
ITT Cannon CB0-24-5PS
50T9594
Product Name
Cb 16C 16#16 Pin Recp Wall Itt Cannon
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coaxial Connector (RF) Accessories
SR174BLK
Specs
Connector Type
Coaxial Connector; RF and Microwave Connector
View Details
2
suppliers
Douglas Electrical Components
Hermetic Bulkhead Connector
24002
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon
ET-SFS-4H-T5M
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Mcs 18Mm Round Black None Standard Schurter
1241.1113.7095
View Details