CB 6C 6#16 PIN PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108F18-12PBF80A176 | 08R1261 |
| Product Name | Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |