CB 4C 4#12 SKT PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108F18-10SBF80F0 | 99J7219 |
| Product Name | Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |