ITT Cannon
Er 4C 4#4 Pin Plug Rtang Itt Cannon
CA3108E32-17PY
Description
ER 4C 4#4 PIN PLUG RTANG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#4 PIN PLUG RTANG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#4 Pin Plug Rtang Itt Cannon
07X3320
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3108E32-17PY |
07X3320 |
|
Product Name
|
|
Er 4C 4#4 Pin Plug Rtang Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Mounting
Bulkhead
View Details