ITT Cannon Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon CA3108E28-21PF80

Description
ER 37C 37#16 PIN PLUG RTANG
Request a Quote
Description
ER 37C 37#16 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-21PF80 - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN PLUG RTANG

ER 37C 37#16 PIN PLUG RTANG

Buy Now
Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon - 12AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon
12AC9559
Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon 12AC9559
CIRCULAR CONN, R/A PLUG, 28-21, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 28-21, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site
Er 37C 37#16 Pin Plug Rtang Itt Cannon - 99J7054 - Newark, An Avnet Company
Chicago, IL, United States
Er 37C 37#16 Pin Plug Rtang Itt Cannon
99J7054
Er 37C 37#16 Pin Plug Rtang Itt Cannon 99J7054
ER 37C 37#16 PIN PLUG RTANG

ER 37C 37#16 PIN PLUG RTANG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-21PF80 12AC9559 99J7054
Product Name Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon Er 37C 37#16 Pin Plug Rtang Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details