ITT Cannon Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon CA3108E28-16SBF80

Description
CAB 20C 20#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
CAB 20C 20#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-16SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 20C 20#16 SKT PLUG RTANG

CAB 20C 20#16 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon - 30K9389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon
30K9389
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon 30K9389
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-16SBF80 30K9389
Product Name Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details