ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3108E28-15PBF80F0

Description
CAB 35C 35#16 PIN PLUG RTANG
Request a Quote
Description
CAB 35C 35#16 PIN PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-15, Cable (part number CA3108E28-15PBF80F0) from Itt Cannon is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a shell size of 28 and accommodates a contact arrangement of 28-15 with 35 contacts of size 16. This connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for wire sizes AWG 18/16 and operates effectively within an ambient temperature range of -55°C to +125°C. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 2000 Vrms. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. It is constructed from aluminum alloy with olive drab chromate plating over cadmium, ensuring durability and corrosion resistance. The connector does not include contacts, and specific harnessing information is provided in the assembly instructions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-15, Cable (part number CA3108E28-15PBF80F0) from Itt Cannon is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a shell size of 28 and accommodates a contact arrangement of 28-15 with 35 contacts of size 16. This connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for wire sizes AWG 18/16 and operates effectively within an ambient temperature range of -55°C to +125°C. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 2000 Vrms. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. It is constructed from aluminum alloy with olive drab chromate plating over cadmium, ensuring durability and corrosion resistance. The connector does not include contacts, and specific harnessing information is provided in the assembly instructions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-15PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 PIN PLUG RTANG

CAB 35C 35#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 30K9379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
30K9379
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 30K9379
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-15PBF80F0 30K9379
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers