ITT Cannon Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon CA3108E24-10PWB

Description
CAB 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E24-10PWB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN PLUG

CAB 7C 7#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon - 26W8243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
26W8243
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon 26W8243
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E24-10PWB 26W8243
Product Name Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details