ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3108E22-22SB

Description
CAB 4C 4#8 SKT PLUG
Request a Quote
Description
CAB 4C 4#8 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-22, Cable, part number CA3108E22-22SB, is designed for applications requiring a reliable bayonet coupling mechanism. It features a right-angle plug shell style with a shell size of 22 and a contact arrangement of 22-22, accommodating four size 8 solder cup contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a contact current of 74 A at 20°C. It has a contact resistance of 1 mΩ and an insulator resistance exceeding 1000 MΩ, making it suitable for high-performance applications. The connector is also rated for a test voltage of 2000 Vrms and provides IP67 and IP68 protection, ensuring it can withstand harsh conditions, including exposure to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a coupling torque specification of 11 Nm maximum for closing, this connector is designed for longevity and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-22, Cable, part number CA3108E22-22SB, is designed for applications requiring a reliable bayonet coupling mechanism. It features a right-angle plug shell style with a shell size of 22 and a contact arrangement of 22-22, accommodating four size 8 solder cup contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a contact current of 74 A at 20°C. It has a contact resistance of 1 mΩ and an insulator resistance exceeding 1000 MΩ, making it suitable for high-performance applications. The connector is also rated for a test voltage of 2000 Vrms and provides IP67 and IP68 protection, ensuring it can withstand harsh conditions, including exposure to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a coupling torque specification of 11 Nm maximum for closing, this connector is designed for longevity and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E22-22SB - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 SKT PLUG

CAB 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 56K6369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
56K6369
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 56K6369
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E22-22SB 56K6369
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data