ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3108E22-14PBF80A176

Description
CA3108E22-14PBF80A17 6
Request a Quote Datasheet
Description
CA3108E22-14PBF80A17 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA3108E22-14PBF80A17 6

CA3108E22-14PBF80A176

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 96H7096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
96H7096
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 96H7096
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E22-14PBF80A176 96H7096
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data