ITT Cannon Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon CA3108E16-9SBF80

Description
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon - 99J6710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon
99J6710
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon 99J6710
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J6710
Product Name Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products