ITT Cannon Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon CA3108E16-11PXBF80

Description
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon - 48M2116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
48M2116
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon 48M2116
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M2116
Product Name Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers