ITT Cannon Circular Connector, Plug, 16-10, Cable; Product Range Itt Cannon CA3108E16-10SBF80A176F42

Description
CB 3C 3#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 3C 3#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 3C 3#12 SKT PLUG RTANG

CB 3C 3#12 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 16-10, Cable; Product Range Itt Cannon - 60M4201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-10, Cable; Product Range Itt Cannon
60M4201
Circular Connector, Plug, 16-10, Cable; Product Range Itt Cannon 60M4201
CIRCULAR CONNECTOR, PLUG, 16-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E16-10SBF80A176F42 60M4201
Product Name Circular Connector, Plug, 16-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data