ITT Cannon
Er 54C 54#16 Pin Plug Itt Cannon
CA3106R32A10P4
Description
ER 54C 54#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 54C 54#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 54C 54#16 Pin Plug Itt Cannon
66W3759
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106R32A10P4 |
66W3759 |
|
Product Name
|
|
Er 54C 54#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details