The Circular Connector, Plug, 32-7, Cable from the CA Bayonet series by Cannon features a straight plug shell style and a bayonet coupling mechanism. It is designed with 7 contacts, accommodating sizes 12 and 16, and utilizes AWG crimp contact types. The connector has a contact rating of 22 A at +20 °C for size 15/15S/16/16S and 41 A for size 25/12, with low contact resistance values of 6 mΩ and 3 mΩ respectively. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. It operates effectively within a temperature range of -55°C to +125°C and has a test voltage of 1050 Vrms. The connector supports a minimum of 500 mating cycles and is resistant to salt spray for up to 500 hours. This product is suitable for applications requiring robust environmental protection and reliable electrical performance.
CIRCULAR CONNECTOR, PLUG, 32-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25K0325 |
| Product Name | Circular Connector, Plug, 32-7, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |