ITT Cannon Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon CA3106R28-21PBF80F97F0

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon - 99J6367 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
99J6367
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon 99J6367
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106R28-21PBF80F97F0 99J6367
Product Name Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers