ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3106R22-22SB

Description
CAB 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106R22-22SB - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 SKT PLUG

CAB 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 49K2404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
49K2404
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 49K2404
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106R22-22SB 49K2404
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details