ITT CANNON
CA3106FC18-19PB -- CB 10C 10#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CA3106FC18-19PB
Description
CB 10C 10#16 PIN PLUG
Description
CB 10C 10#16 PIN PLUG
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
99J4480
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J4480 |
|
Product Name
|
Cb 10C 10#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers