The Circular Connector, Plug, 28-16, Cable from ITT Cannon is designed for use in harsh environments, featuring a straight plug shell style and a reverse bayonet coupling mechanism. It accommodates 20 crimp pin contacts and is compliant with VG95234 and IP69K standards, ensuring durability and reliability in demanding applications. This connector is part of the CA-B series, which is known for its robust construction and versatility in various industrial settings. The product is not RoHS compliant, which may be a consideration for certain projects.
CA-BAYONET
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106FA28-16PBF80 | 30K8772 |
| Product Name | Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |