ITT Cannon Er 4C 4#0 Pin Plug Itt Cannon CA3106F36-5PF85

Description
ER 4C 4#0 PIN PLUG
Request a Quote
Description
ER 4C 4#0 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F36-5PF85 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 PIN PLUG

ER 4C 4#0 PIN PLUG

Buy Now
Er 4C 4#0 Pin Plug Itt Cannon - 99J5648 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#0 Pin Plug Itt Cannon
99J5648
Er 4C 4#0 Pin Plug Itt Cannon 99J5648
ER 4C 4#0 PIN PLUG

ER 4C 4#0 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F36-5PF85 99J5648
Product Name Er 4C 4#0 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details