ITT Cannon
Er 48C 48#16 Pin Plug Itt Cannon
CA3106F36-10PWF80
Description
ER 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 48C 48#16 Pin Plug Itt Cannon
99J5622
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CA3106F36-10PWF80 |
ITT Cannon CA3106F36-10PWF80 |
99J5622 |
|
Product Name
|
|
|
Er 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
77 Degrees
Termination
Crimp
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers