ITT Cannon
Cab 48C 48#16 Pin Plug Itt Cannon
CA3106F36-10P
Description
CAB 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 48C 48#16 Pin Plug Itt Cannon
25H9660
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F36-10P |
25H9660 |
|
Product Name
|
|
Cab 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers