ITT Cannon Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon CA3106F32-15PB

Description
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon - 49K2343 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon
49K2343
Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon 49K2343
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2343
Product Name Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products