ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3106F28-22SBF80F0A232

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-22, Cable (part number 99J5534) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. It features a straight plug shell style and accommodates six contacts with crimp socket contact types. The connector utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its robust design and reliable performance make it a viable option for engineers seeking durable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-22, Cable (part number 99J5534) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. It features a straight plug shell style and accommodates six contacts with crimp socket contact types. The connector utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its robust design and reliable performance make it a viable option for engineers seeking durable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 99J5534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
99J5534
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 99J5534
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-22SBF80F0A232 99J5534
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Standard Circular Connectors - 1-2213657-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details