The Circular Connector, Plug, 24-28, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and a bayonet coupling mechanism. It has 24 contacts arranged in a 24-28 configuration, designed for crimp pin connections. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a test voltage of 1050 Vrms. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It meets IP67 and IP68 standards for ingress protection and has a salt spray resistance of 500 hours. The connector supports a minimum of 500 mating cycles and features a coupling torque specification of 14 Nm maximum for closing. The insulator material ensures high insulator resistance, exceeding 1000 MΩ. This connector is suitable for applications requiring robust performance in challenging conditions.
CAB 24C 24#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F24-28PBF80 | 57J1842 |
| Product Name | Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |