CAB 5C 3#12 2#4 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F24-12PB | 25K0130 |
| Product Name | Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |