The Circular Connector, Plug, 20-19, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for use in various applications requiring reliable connectivity. It has a contact arrangement of 20-19 with three size 8 solder cup contacts, providing a contact rating of 74 A at +20 °C. The connector is constructed from an aluminum alloy shell with a conductive zinc cobalt plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating voltage that requires adherence to specific standards for voltages greater than 50V. It offers high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The ambient temperature range for operation is from -55°C to +125°C, making it suitable for a variety of conditions. The connector is designed to meet IP67 and IP68 standards for dust and water resistance, and it has been tested for 200 hours of salt spray resistance. With a minimum of 500 mating cycles, it ensures longevity in applications. The connector also features a coupling torque specification for secure connections and a contact retention force of 80 N, providing stability during use.
CB 3C 3#8 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F20-19PBA232 | 87R2219 |
| Product Name | Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |