CAB 2C 2#16S SKT PLUG
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F14S-9SBF80F0 | 34K2014 |
| Product Name | Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |