ITT Cannon Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon CA3106F14S-6PB13

Description
CAB 6C 6#16S PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 6#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F14S-6PB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 6#16S PIN PLUG

CAB 6C 6#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon - 63R2285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
63R2285
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon 63R2285
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F14S-6PB13 63R2285
Product Name Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers