ITT Cannon
Cab 4C 4#0 Pin Plug Itt Cannon
CA3106E36-5PBF80F42
Description
CAB 4C 4#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 4C 4#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 4C 4#0 Pin Plug Itt Cannon
30K8656
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36-5PBF80F42 |
30K8656 |
|
Product Name
|
|
Cab 4C 4#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers